Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
1,430
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
6,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
2,856
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
2,735
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
2,735
in stock
|
Buy Now | |
element14
from US$0.86
|
555
in stock
|
Buy Now | |
Farnell
from US$0.78
|
555
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
106
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
22
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
TE Store
from US$1.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Contact Layout | Inline |
Contact Type | Pin |
コネクタの高さ | 3.1mm |
Connector Length | 7.1mm |
Connector Height | .12in, 3.1mm |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Retention Type | Lock |
PCB Mount Retention | Without |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
06P MOD II HSG | TTI Europe |
TE Connectivity 280630 Ampmodu II Pin Housing 1 x 6P Black | Rapid Electronics |
Ampmodu Ii Cosi Pin Hsg Sgl Row 6 Pos. |Amp Te Connectivity 280630 | Newark Electronics |
6way pin housing s/row | RS |
CONNECTOR HOUSING, RCPT, 6POS | element14 |
TE Connectivity Housing, Female, Poles - 6, Rows - 1 | Distrelec |
Conn Housing RCP 6 POS 2.54mm Crimp ST | Avnet America |
PCB Housing, 2.54 mm Pitch, 6-Way 1 Row, Female Straight, AMPMODU Mod II Series | TE Connectivity 280630 | RS Americas |
MOD II HSG | Boersig |
Special Order: AMPMODU II COSI PIN HSG, SGL ROW, 6 POS. Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .1 in Housing Plug Wire-to-Board 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 280630 | Internal Number: 280630 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 280630?
Additional datasheets, footprints and schematics for 280630 are listed on our Part Details page. You can also find images and similar parts to 280630 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280630 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280630 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280630 fall under?
The 280630 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 280630 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280630 you can contact the distributor directly for product support, shipping queries etc.
Is the 280630 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280630 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for 280630.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280630 often in real-time on the comparison pages.
What if I can't find stock of 280630?
You can fill out our help required form which you can use to request a quote for 280630 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.