Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
930
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
31,399
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
19,159
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
19,159
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
3,000
in stock
|
Buy Now | |
TE Store
from US$1.69
|
2,827
in stock
|
Buy Now | |
element14
from US$0.48
|
332
in stock
|
Buy Now | |
Farnell
from US$0.66
|
332
in stock
|
Buy Now | |
Distrelec
from US$0.67
|
252
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
30
in stock
|
Buy Now | |
Avnet Abacus
-
|
33,000
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Type | Pin |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 7.1mm |
Connector Height | 3.1mm, .12in |
コネクタの高さ | 3.1mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Lock |
PCB Mount Retention | Without |
Mating Retention | With |
Packaging Method | Bag |
Packaging Quantity | 1000 |
実装方法 | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
TE Connectivity 280629 Ampmodu II Pin Housing 1 x 4P Black | Rapid Electronics |
Ampmodu Ii Cosi Pin Hsg, Sgl Row, 4 Pos. |Amp Te Connectivity 280629 | Newark Electronics |
04P MOD II HSG | TTI Europe |
AMPMODU II COSI PIN HSG, SGL ROW, 4 POS. Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .1 in Housing Plug Wire-to-Board 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 280629 | Internal Number: 280629 | .1" | TE Connectivity | TE Store |
4way pin housing s/row | RS |
PIN HOUSING, 4WAY | element14 |
TE Connectivity Housing, Female, Poles - 4, Rows - 1 | Distrelec |
PCB Housing, 2.54 mm Pitch, 4-Way 1 Row, Female Straight, AMPMODU Mod II Series | TE Connectivity 280629 | RS Americas |
Conn Housing RCP 4 POS 2.54mm Crimp ST | Avnet Abacus |
AMPMODU 4 Positions Single Row Crimp Unkeyed Both End closed Plug Housing | Future Electronics |
MOD II HSG | Boersig |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting Orientation | PCB |
Contact Termination | Crimp |
Flammability Rating | UL94V-1 |
Material | Thermoplastic (PPO) |
Operating Temperature Max | +80°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 280629?
Additional datasheets, footprints and schematics for 280629 are listed on our Part Details page. You can also find images and similar parts to 280629 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280629 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280629 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280629 fall under?
The 280629 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 280629 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280629 you can contact the distributor directly for product support, shipping queries etc.
Is the 280629 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280629 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TTI Europe and TE Store have stock available or on a lead time for 280629.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280629 often in real-time on the comparison pages.
What if I can't find stock of 280629?
You can fill out our help required form which you can use to request a quote for 280629 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.