Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.19
|
No stock
|
Buy Now | |
Future Electronics
from US$0.66
|
4,600
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
Rapid Electronics
from US$1.88
|
-
|
Buy Now | |
RS Americas
from US$2.16
|
-
|
Buy Now | |
element14
from US$1.41
|
-
|
Buy Now | |
Boersig
from US$1.35
|
-
|
Buy Now | |
TTI Europe
from US$0.97
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
Contact Termination | Solder |
Lead Spacing | 3.96mm |
Termination Method | Solder |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AMPMODU Series 12 Position Single Row 3.96 mm Through Hole Shrouded Header | Future Electronics |
Modu |Amp Te Connectivity 280620-1 | Newark Electronics |
Conn Wire to Board HDR 12 POS 3.96mm Solder RA Thru-Hole | Avnet America |
TE Connectivity 280620-1 Ampmodu I Header Right Angle Shrouded Tin 1x12P Green | Rapid Electronics |
Connector, AMPMODU, Modu | TE Connectivity 280620-1 | RS Americas |
HEADER, RIGHTANGLE, TIN, SIL, 12WAY | element14 |
12P HDR SHROUDED R/A PLUG | TTI Europe |
Where can I find additional details, specifications and documents for a 280620-1?
Additional datasheets, footprints and schematics for 280620-1 are listed on our Part Details page. You can also find images and similar parts to 280620-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280620-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280620-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280620-1 fall under?
The 280620-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 280620-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280620-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 280620-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280620-1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Rapid Electronics and RS Americas have stock available or on a lead time for 280620-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280620-1 often in real-time on the comparison pages.
What if I can't find stock of 280620-1?
You can fill out our help required form which you can use to request a quote for 280620-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.