Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Headers&Wire Housings HDR 8 POS TIN R/A | Rapid Electronics |
Headers & Wire Housings Hdr 8 Pos Tin R/A |Amp Te Connectivity 280618-1 | Newark Electronics |
Conn Shrouded Header HDR 8 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 08P Mod 1 Assy | TE Connectivity 280618-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 280618-1?
Additional datasheets, footprints and schematics for 280618-1 are listed on our Part Details page. You can also find images and similar parts to 280618-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280618-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280618-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280618-1 fall under?
The 280618-1 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 280618-1 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280618-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 280618-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280618-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 280618-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280618-1 often in real-time on the comparison pages.
What if I can't find stock of 280618-1?
You can fill out our help required form which you can use to request a quote for 280618-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.