Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.13
|
2,522
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
2,522
in stock
|
Buy Now | |
Rapid Electronics
from US$2.19
|
2,522
in stock
|
Buy Now | |
Chip One Stop
from US$1.40
|
2,522
in stock
|
Buy Now | |
TE Store
from US$2.64
|
1,660
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$1.25
|
-
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
Boersig
from US$1.43
|
-
|
Buy Now |
Pitch Spacing | 3.3mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Headers & Wire Housings Hdr 4 Pos 15 Au R/A |Amp Te Connectivity 280616-2 | Newark Electronics |
TE Connectivity 280616-2 Ampmodu I Header Right Angle Shrouded Gold 1x4P Green | Rapid Electronics |
TE Connectivity - AMP PCB Conn MOD I INCREMENTAL ASSY | Distrelec |
MOD I INCREMENTAL ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 4 | PCB Header & Receptacle | Part Number: 280616-2 | Internal Number: 280616-2 | TE Connectivity | TE Store |
Conn Wire to Board HDR 4 POS 3.96mm Solder RA Thru-Hole | Avnet Abacus |
AMPMODU Series 4 Position 3.96 mm Single Row Through Hole Shrouded Header | Future Electronics |
Where can I find additional details, specifications and documents for a 280616-2 .?
Additional datasheets, footprints and schematics for 280616-2 . are listed on our Part Details page. You can also find images and similar parts to 280616-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280616-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280616-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280616-2 . fall under?
The 280616-2 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 280616-2 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280616-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the 280616-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280616-2 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 280616-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280616-2 . often in real-time on the comparison pages.
What if I can't find stock of 280616-2 .?
You can fill out our help required form which you can use to request a quote for 280616-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.