Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.83
|
198,727
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
198,727
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
198,727
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
198,727
in stock
|
Buy Now | |
Farnell
from US$0.87
|
159,050
in stock
|
Buy Now | |
TE Store
from US$1.56
|
12,901
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now | |
Boersig
from US$0.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Headers & Wire Housings Hdr 4 Pos 15 Au R/A |Amp Te Connectivity 280615-2 | Newark Electronics |
Headers&Wire Housings HDR 4 POS 15 AU R/A | Rapid Electronics |
TE Connectivity MOD I INCREMENTAL ASSY Board Connector 2 Contact(s) 1 Row(s) Male Right Angle 0.156 inch Pitch Solder Terminal Green Insulator | Distrelec |
PIN HEADERS | Farnell |
MOD I INCREMENTAL ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 2 | PCB Header & Receptacle | Part Number: 280615-2 | Internal Number: 280615-2 | TE Connectivity | TE Store |
Conn Wire to Board HDR 2 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, Mod I Incremental Assy | TE Connectivity 280615-2 | RS Americas |
Where can I find additional details, specifications and documents for a 280615-2?
Additional datasheets, footprints and schematics for 280615-2 are listed on our Part Details page. You can also find images and similar parts to 280615-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280615-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280615-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280615-2 fall under?
The 280615-2 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 280615-2 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280615-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280615-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 280615-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 280615-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280615-2 often in real-time on the comparison pages.
What if I can't find stock of 280615-2?
You can fill out our help required form which you can use to request a quote for 280615-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.