Status: | Unknown |
---|---|
Series: | AMPMODU MOD I Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
3,060
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
11,588
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
11,459
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
11,459
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
10,000
in stock
|
Buy Now | |
TE Store
from US$0.69
|
4,826
in stock
|
Buy Now | |
element14
from US$0.37
|
3,060
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
252
in stock
|
Buy Now | |
Conrad
from US$0.78
|
132
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
129
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | AMPMODU MOD I Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Resistance | 12mohm |
Contact Termination | Through Hole Right Angle |
Flammability Rating | UL94V-1 |
Insulation Resistance | 5000Mohm |
Lead Spacing | 3.96mm |
Material | Polycarbonate |
Operating Temperature Max | 60°C |
Operating Temperature Min | -65°C |
Termination Method | Solder |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Headers&Wire Housings 1X02P SHRD HDR R/A TIN | Rapid Electronics |
Headers & Wire Housings 1X02P Shrd Hdr R/A Tin |Amp Te Connectivity 280615-1 | Newark Electronics |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
02P MOD 1 ASSY. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 2 | PCB Header & Receptacle | Part Number: 280615-1 | Internal Number: 280615-1 | TE Connectivity | TE Store |
CONN, R/A HEADER, 2POS, 1ROW, 3.96MM | element14 |
Content 1 pc(s) | Conrad |
TE Connectivity 02P MOD 1 ASSY. Board Connector 2 Contact(s) 1 Row(s) Male Right Angle 0.156 inch Pitch Solder Terminal Green Insulator Receptacle | Distrelec |
Conn Wire to Board HDR 2 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 280615-1?
Additional datasheets, footprints and schematics for 280615-1 are listed on our Part Details page. You can also find images and similar parts to 280615-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280615-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280615-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280615-1 fall under?
The 280615-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 280615-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280615-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 280615-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280615-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TTI Europe and Farnell have stock available or on a lead time for 280615-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280615-1 often in real-time on the comparison pages.
What if I can't find stock of 280615-1?
You can fill out our help required form which you can use to request a quote for 280615-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.