Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
106
in stock
|
Buy Now | |
TTI Europe
from US$0.85
|
15,800
in stock
|
Buy Now | |
Distrelec
from US$1.12
|
2,743
in stock
|
Buy Now | |
TE Store
from US$1.44
|
1,416
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
918
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
84
in stock
|
Buy Now | |
element14
from US$0.82
|
84
in stock
|
Buy Now | |
Farnell
from US$0.81
|
84
in stock
|
Buy Now | |
Avnet Abacus
-
|
23,600
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now | |
Boersig
from US$0.93
|
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 12mohm |
Contact Termination | Through Hole Vertical |
Flammability Rating | UL94V-1 |
Insulation Resistance | 5000Mohm |
Lead Spacing | 3.96mm |
Material | Polycarbonate |
Operating Temperature Max | 60°C |
Operating Temperature Min | -65°C |
Termination Method | Solder |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
10P MOD1 HDR | TTI Europe |
TE Connectivity - AMP PCBConn 10P MOD 1 SHROUD HEADER ST TIN | Distrelec |
10P MOD 1 SHROUDED HEADER, ST, TIN PLTD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 280613-1 | Internal Number: 280613-1 | TE Connectivity | TE Store |
10way straight header tin single row | RS |
Wire-To-Board Connector, Single In Line, Through Hole, Header, 10, 3.96 Mm, Tin Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 280613-1 | Newark Electronics |
HEADER, STRAIGHT, TIN, SIL, 10WAY | element14 |
Conn Wire to Board HDR 10 POS 3.96mm Solder ST Thru-Hole Box | Avnet Abacus |
Connector Header Through Hole 10 position 0.156 (3.96mm)" | Future Electronics |
PCB Header, 3.96mm, 10 Way 1 Row, Solder, AMPMODU Mod I Series | TE Connectivity 280613-1 | RS Americas |
10P MOD 1 SHROUDED HEADER, ST, TIN PLTD | Boersig |
Where can I find additional details, specifications and documents for a 280613-1?
Additional datasheets, footprints and schematics for 280613-1 are listed on our Part Details page. You can also find images and similar parts to 280613-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280613-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280613-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280613-1 fall under?
The 280613-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 280613-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280613-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 280613-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280613-1 have stock available?
Authorised distributors including TTI Europe, Distrelec, TE Store, Chip One Stop and RS have stock available or on a lead time for 280613-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280613-1 often in real-time on the comparison pages.
What if I can't find stock of 280613-1?
You can fill out our help required form which you can use to request a quote for 280613-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.