Status: | Unknown |
---|---|
Series: | AMPMODU MOD I Series |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.50
|
6,850
in stock
|
Buy Now | |
Distrelec
from US$1.52
|
5,850
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
1,899
in stock
|
Buy Now | |
element14
from US$1.59
|
1,899
in stock
|
Buy Now | |
Farnell
from US$1.67
|
1,899
in stock
|
Buy Now | |
Chip One Stop
from US$1.95
|
1,000
in stock
|
Buy Now | |
TE Store
from US$2.98
|
514
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
RS Americas
from US$1.80
|
-
|
Buy Now | |
Boersig
from US$1.80
|
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | AMPMODU MOD I Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (12-Jan-2017) |
Contact Resistance | 12mohm |
Contact Termination | Through Hole Vertical |
Flammability Rating | UL94V-1 |
Insulation Resistance | 5000Mohm |
Lead Spacing | 3.96mm |
Material | Polycarbonate |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Termination Method | Solder |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD I Series |
RoHS: | Compliant |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | AMPMODU MOD I Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
TE Connectivity 280611-2 Ampmodu I Pin Header Vertical Shrouded Gold 1x6P Green | Rapid Electronics |
TE Connectivity - AMP PCB Con 6P MOD 1 SHROUD HEADER ST 0.4 Au | Distrelec |
Wtb Conn, Header, 6Pos, 1Row, 3.96Mm | Newark Electronics |
WTB CONN, HEADER, 6POS, 1ROW, 3.96MM | element14 |
6P MOD 1 SHROUDED HEADER, ST, 0.4 Au PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 6 | PCB Header & Receptacle | Part Number: 280611-2 | Internal Number: 280611-2 | TE Connectivity | TE Store |
Conn Wire to Board HDR 6 POS 3.96mm Solder ST Thru-Hole | Avnet Abacus |
6way straight header gold single row | RS |
PCB Header, 3.96mm, 6 Way 1 Row Straight, Solder, AMPMODU Mod I Series | TE Connectivity 280611-2 | RS Americas |
6P MOD 1 SHROUDED HEADER, ST, 0.4 Au | Boersig |
Where can I find additional details, specifications and documents for a 280611-2?
Additional datasheets, footprints and schematics for 280611-2 are listed on our Part Details page. You can also find images and similar parts to 280611-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280611-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280611-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280611-2 fall under?
The 280611-2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 280611-2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280611-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280611-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280611-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 280611-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280611-2 often in real-time on the comparison pages.
What if I can't find stock of 280611-2?
You can fill out our help required form which you can use to request a quote for 280611-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.