Status: | Unknown |
---|---|
Series: | AMPMODU MOD I Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
9,610
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
8,107
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
7,790
in stock
|
Buy Now | |
element14
from US$0.59
|
7,790
in stock
|
Buy Now | |
Farnell
from US$0.37
|
7,790
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
4,379
in stock
|
Buy Now | |
TE Store
from US$0.61
|
3,110
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
467
in stock
|
Buy Now | |
Distrelec
from US$334.59
|
114
in stock
|
Buy Now | |
Avnet Abacus
-
|
63,000
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | AMPMODU MOD I Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 12mohm |
Contact Termination | Through Hole Vertical |
Flammability Rating | UL94V-1 |
Insulation Resistance | 5000Mohm |
Lead Spacing | 3.96mm |
Material | Polycarbonate |
Operating Temperature Max | 60°C |
Operating Temperature Min | -65°C |
Termination Method | Solder |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
4way straight header tin single row | RS |
TE Connectivity 280610-1 Ampmodu I Pin Header Vertical Shrouded Tin 1x4P Green | Rapid Electronics |
Wire-To-Board Connector, Single In Line, Ampmodu Mod I Series, Through Hole, Header, 4, 3.96 Mm Rohs Compliant: Yes |Amp Te Connectivity 280610-1 | Newark Electronics |
HEADER, STRAIGHT, TIN, SIL, 4WAY | element14 |
4P MOD 1 SHROUDED HEADER, ST, TIN PLTD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 4 | PCB Header & Receptacle | Part Number: 280610-1 | Internal Number: 280610-1 | TE Connectivity | TE Store |
Socket | Transfer Multisort Elektronik |
Conn Wire to Board HDR 4 POS 3.96mm Solder ST Thru-Hole | Avnet Abacus |
AMPMODU Series 4 Position 3.96mm Single Row Through Hole Shrouded Header | Future Electronics |
PCB Header, 3.96mm, 4 Way 1 Row Straight, Solder, AMPMODU Mod I Series | TE Connectivity 280610-1 | RS Americas |
4P MOD 1 SHROUDED HEADER, ST, TIN PLTD | Boersig |
Where can I find additional details, specifications and documents for a 280610-1?
Additional datasheets, footprints and schematics for 280610-1 are listed on our Part Details page. You can also find images and similar parts to 280610-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280610-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280610-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280610-1 fall under?
The 280610-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 280610-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280610-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 280610-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280610-1 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 280610-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280610-1 often in real-time on the comparison pages.
What if I can't find stock of 280610-1?
You can fill out our help required form which you can use to request a quote for 280610-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.