Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
142
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
18,445
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
18,002
in stock
|
Buy Now | |
Boersig
from US$0.39
|
6,254
in stock
|
Buy Now | |
TE Store
from US$0.63
|
588
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
443
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
235
in stock
|
Buy Now | |
Conrad
from US$0.71
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.50
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
Connector Mounting Orientation | PC Board |
Contact Termination | Crimp |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Material | Polycarbonate |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Termination Method | Crimp |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
TE Connectivity 280593 Ampmodu I Crimp Housing 1 x 8P Green | Rapid Electronics |
AMP MODU MOD I RECEPT HSG | Boersig |
AMP MODU MOD I RECEPT HSG Connector Product Type: Housing Connector & Housing Type: Receptacle Number of Positions: 8 Centerline (Pitch): .156 in Centerline (Pitch): 3.96 mm Housing Receptacle 8 .156" | Wire-To-Board Connector Assembly & Housing | Part Number: 280593 | Internal Number: 280593 | .156" | TE Connectivity | TE Store |
TE Connectivity AMP MODU MOD I RECEPT HSG Board Connecto | Distrelec |
Plug | Transfer Multisort Elektronik |
8way straight header tin single row | RS |
Content: 1 pc(s) | Conrad |
Wire-To-Board Connector, Crimp, Receptacle, 8, 3.96 Mm Rohs Compliant: Yes |Amp Te Connectivity 280593 | Newark Electronics |
Conn Housing RCP 8 POS 3.96mm Crimp ST Cable Mount | Avnet America |
PCB Housing, 3.96mm, 8 Way1 Row, Female, Straight, AMPMODU Mod I Series | TE Connectivity 280593 | RS Americas |
08P MODU MOD I RECEPT HSG | TTI Europe |
Where can I find additional details, specifications and documents for a 280593?
Additional datasheets, footprints and schematics for 280593 are listed on our Part Details page. You can also find images and similar parts to 280593 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280593 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280593 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280593 fall under?
The 280593 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 280593 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280593 you can contact the distributor directly for product support, shipping queries etc.
Is the 280593 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280593 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Boersig, TE Store and Distrelec have stock available or on a lead time for 280593.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280593 often in real-time on the comparison pages.
What if I can't find stock of 280593?
You can fill out our help required form which you can use to request a quote for 280593 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.