Status: | Unknown |
---|---|
Series: | AMPMODU MOD I Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
3,001
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
10,000
in stock
|
Buy Now | |
Boersig
from US$0.24
|
5,099
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
2,351
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,116
in stock
|
Buy Now | |
element14
from US$0.46
|
1,116
in stock
|
Buy Now | |
Farnell
from US$0.36
|
1,116
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
659
in stock
|
Buy Now | |
Conrad
from US$0.49
|
421
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
209
in stock
|
Buy Now | |
TE Store
from US$0.63
|
169
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | AMPMODU MOD I Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PC Board |
Contact Termination | Crimp |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Material | Polycarbonate |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Termination Method | Crimp |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD 1 |
RoHS: | Compliant |
Product Range | AMPMODU MOD 1 |
---|---|
Gender | Receptacle |
No. of Positions | 4Positions |
Pitch Spacing | 3.96mm |
For Use With | AMPMODU MOD 1 Series Contacts |
Connector Type | Wire to Board |
RoHS Compliant | Yes |
04PMODU MODU I REC HOUSING | TTI Europe |
AMPMODU MODU I REC HOUSING | Boersig |
4way straight header tin single row | RS |
Plug | Transfer Multisort Elektronik |
Wire To Board Connector, Receptacle, 4 Position, 1Row | Newark Electronics |
RECEPTACLE, 4WAY | element14 |
TE Connectivity 280591 Ampmodu I Crimp Housing 1 x 4P Green | Rapid Electronics |
Content: 1 pc(s) | Conrad |
AMPMODU MODU I REC HOUSING Connector Product Type: Housing Connector & Housing Type: Receptacle Number of Positions: 4 Centerline (Pitch): .156 in Centerline (Pitch): 3.96 mm Housing Receptacle 4 .156" | Wire-To-Board Connector Assembly & Housing | Part Number: 280591 | Internal Number: 280591 | .156" | TE Connectivity | TE Store |
Conn Housing RCP 4 POS 3.96mm Crimp ST | Avnet Abacus |
PCB Housing, 3.96mm, 4 Way1 Row, Female, Straight, AMPMODU Mod I Series | TE Connectivity 280591 | RS Americas |
Where can I find additional details, specifications and documents for a 280591?
Additional datasheets, footprints and schematics for 280591 are listed on our Part Details page. You can also find images and similar parts to 280591 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280591 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280591 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280591 fall under?
The 280591 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 280591 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280591 you can contact the distributor directly for product support, shipping queries etc.
Is the 280591 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280591 have stock available?
Authorised distributors including TTI Europe, Boersig, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 280591.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280591 often in real-time on the comparison pages.
What if I can't find stock of 280591?
You can fill out our help required form which you can use to request a quote for 280591 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.