Status: | Unknown |
---|---|
Series: | AMPMODU MOD I Series |
RoHS: | Unknown |
Prices starting from US$0.0470
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
10,528
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
27,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
21,430
in stock
|
Buy Now | |
element14
from US$0.15
|
19,267
in stock
|
Buy Now | |
Farnell
from US$0.09
|
19,267
in stock
|
Buy Now | |
TE Store
from US$0.22
|
17,074
in stock
|
Buy Now | |
Future Electronics
from US$0.0470
|
12,000
in stock
|
Buy Now | |
Boersig
from US$0.09
|
11,688
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.12
|
777
in stock
|
Buy Now | |
Conrad
from US$0.23
|
129
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
39,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Rapid Electronics
from US$0.20
|
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | AMPMODU MOD I Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PC Board |
Contact Termination | Crimp |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Material | Polycarbonate |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Termination Method | Crimp |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD 1 |
RoHS: | Compliant |
Product Range | AMPMODU MOD 1 |
---|---|
Gender | Receptacle |
No. of Positions | 2Positions |
Pitch Spacing | 3.96mm |
For Use With | AMPMODU MOD 1 Series Contacts |
Connector Type | Wire to Board |
RoHS Compliant | Yes |
02PMODU MOD I REC HOUSING | TTI Europe |
Plug | Transfer Multisort Elektronik |
RECEPTACLE, 2WAY | element14 |
AMPMODU MOD I REC HOUSING Connector Product Type: Housing Connector & Housing Type: Receptacle Number of Positions: 2 Centerline (Pitch): .156 in Centerline (Pitch): 3.96 mm Housing Receptacle 2 .156" | Wire-To-Board Connector Assembly & Housing | Part Number: 280590 | Internal Number: 280590 | .156" | TE Connectivity | TE Store |
AMPMODU MOD I REC HOUSING | Future Electronics |
2way straight header tin single row | RS |
AMPModu MOD Receptacle Housing | Dalroad Norslo |
Content: 1 pc(s) | Conrad |
PCB Housing, 3.96mm, 2 Way 1 Row Female, Straight, AMPMODU Mod I Series | TE Connectivity 280590 | RS Americas |
Conn Housing RCP 2 POS 3.96mm Crimp ST | Avnet Abacus |
Wire-To-Board Connector, Receptacle, 2 Position, 1 Row | Newark Electronics |
TE Connectivity 280590 Ampmodu I Crimp Housing 1 x 2P Green | Rapid Electronics |
Where can I find additional details, specifications and documents for a 280590?
Additional datasheets, footprints and schematics for 280590 are listed on our Part Details page. You can also find images and similar parts to 280590 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280590 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280590 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280590 fall under?
The 280590 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 280590 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280590 you can contact the distributor directly for product support, shipping queries etc.
Is the 280590 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280590 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, element14, Farnell and TE Store have stock available or on a lead time for 280590.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280590 often in real-time on the comparison pages.
What if I can't find stock of 280590?
You can fill out our help required form which you can use to request a quote for 280590 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.