Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | .909in, 23.1mm |
Centerline | 6.35mm, .25in |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Quantity | 6000 |
Packaging Method | Carton |
Housing Type | Receptacle Housing |
Sealable | No |
Insulated | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Conn Housing RCP 2 POS ST Loose Piece | Avnet America |
250 2-WAY FASTIN FASTON HSG. | Power and Signal Group |
Where can I find additional details, specifications and documents for a 280543?
Additional datasheets, footprints and schematics for 280543 are listed on our Part Details page. You can also find images and similar parts to 280543 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280543 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280543 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280543 fall under?
The 280543 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 280543 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280543 you can contact the distributor directly for product support, shipping queries etc.
Is the 280543 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280543 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Farnell and Power and Signal Group have stock available or on a lead time for 280543.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280543 often in real-time on the comparison pages.
What if I can't find stock of 280543?
You can fill out our help required form which you can use to request a quote for 280543 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.