Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Brass |
---|---|
Plating Material | Unplated |
Number of Serrations | 7 |
Strip Orientation | End Feed |
Splice Capacity | 3 |
Contact Plating Material | Unplated |
Terminal & Splice Type | Splice |
Material Thickness | .0197in, .51mm |
Wire Size | 18.5 – 13.5AWG, .8 – 2.5mm², 1500 – 5000CMA |
Overall Length | 5.72mm, .225in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Serrations positioned to one end of the splice. |
Packaging Method | Strip |
Insulated | No |
Splice Type | Pigtail Splice |
Barrel Type | Open Barrel |
Product Type | Splice |
Serrated | Yes |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Amplivar Splice, Unplated Version |Amp Te Connectivity 280538-1 | Newark Electronics |
AMPLIVAR SPLICE, UNPLATED VERSION | Avnet America |
Special Order: AMPLIVAR Splice, unplated version Splice Type: Pigtail Splice Wire Size: 18.5 – 13.5 AWG Wire Size: .8 – 2.5 mm² Sealable: No Splice Capacity: 3 Pigtail Splice 18.5 – 13.5 AWG .8 – 2.5 mm² | Electrical Wire Splice | Part Number: 280538-1 | Internal Number: 280538-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 280538-1?
Additional datasheets, footprints and schematics for 280538-1 are listed on our Part Details page. You can also find images and similar parts to 280538-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280538-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280538-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280538-1 fall under?
The 280538-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 280538-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280538-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 280538-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280538-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 280538-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280538-1 often in real-time on the comparison pages.
What if I can't find stock of 280538-1?
You can fill out our help required form which you can use to request a quote for 280538-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.