280530-3 PCB Connectors by TE Connectivity

MOD II COSI RECP CONT STR PRE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for RS
RS
from US$0.16
80
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.10
80,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.13
-
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.13
-
Buy Now
Logo for Boersig
Boersig
from US$0.12
-
Buy Now
Logo for TE Store
TE Store
from US$0.23
-
Buy Now
Logo for Farnell
Farnell
from US$0.12
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Type Socket
Contact Mating Area Plating Material Thickness 15 – 15µin
Contact Mating Area Plating Material Gold
Contact Base Material Phosphor Bronze
Wire Size .12 – .4mm², 26 – 22AWG
Accepts Wire Insulation Diameter Range .89 – 1.55mm, .035 – .061in
Wire Insulation Support With
Packaging Method Reel
Packaging Quantity 20000
実装方法 Reel
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Wire/Cable Type Discrete Wire
Applied Pressure Standard
Termination Method to Wire & Cable Crimp


Alternative Descriptions

Contact female crimp 26-22AWG AmpModu | RS
Mod Ii Cosi Recp Cont Str Pre Rohs Compliant: Yes |Amp Te Connectivity 280530-3 | Newark Electronics
Contact SKT Crimp ST Cable Mount Strip | Avnet America
Headers, Mod II COSI RECP CONT STR PRE | TE Connectivity 280530-3 | RS Americas
CONTACT, SOCKET, 26-22AWG, CRIMP | element14
Special Order: MOD II COSI RECP CONT STR PRE Contact Type: Socket Contact Mating Area Plating Material: Gold Compatible With Wire & Cable Type: Discrete Wire Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Socket Gold Discrete Wire 26 – 22 AWG | Connector Contact | Part Number: 280530-3 | Internal Number: 280530-3 | TE Connectivity | TE Store


280530-3 Unknown Parts by Unknown

CONTACT SOCKET 26-22AWG CRIMP

Status: Unknown
Series: AMPMODU II Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range AMPMODU II Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 22AWG
Contact Plating Gold Plated Contacts
For Use With AMPMODU II Series Receptacle Housings
Wire Size AWG Min 26AWG
Contact Material Phosphor Bronze
SVHC No SVHC (15-Jan-2019)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 280530-3?

Additional datasheets, footprints and schematics for 280530-3 are listed on our Part Details page. You can also find images and similar parts to 280530-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 280530-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280530-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 280530-3 fall under?

The 280530-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 280530-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 280530-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 280530-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 280530-3 have stock available?

Authorised distributors including TTI Europe, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 280530-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 280530-3 often in real-time on the comparison pages.

What if I can't find stock of 280530-3?

You can fill out our help required form which you can use to request a quote for 280530-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay