Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.99
|
540
in stock
|
Buy Now | |
TTI Europe
from US$1.21
|
11,334
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
377
in stock
|
Buy Now | |
element14
from US$1.32
|
377
in stock
|
Buy Now | |
Farnell
from US$1.27
|
377
in stock
|
Buy Now | |
TE Store
from US$2.42
|
219
in stock
|
Buy Now | |
Rapid Electronics
from US$2.24
|
84
in stock
|
Buy Now | |
Distrelec
from US$1.76
|
84
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,800
in stock
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
RS Americas
from US$1.99
|
-
|
Buy Now | |
Boersig
from US$1.38
|
-
|
Buy Now |
Post Size | .025in |
---|---|
Connector Profile | Standard |
Number of Positions | 24 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Mating Post Length | 6.6mm, .26in |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3.5µm |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | 1.65mm |
Dielectric Withstanding Voltage | 750 V |
Number of Shrouded Sides | 3 |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Packaging Method | Box & Carton |
Packaging Quantity | 400 |
実装方法 | Box & Carton |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .138in, 3.5mm |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
MOD II THERMOSET DR | TTI Europe |
24 way double row tin | RS |
Wire-To-Board Connector, Shrouded, Ampmodu Mod Ii Series, Solder, Plug, 24, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 280521-1 | Newark Electronics |
HEADER, SHROUDED, 180DEG, 24WAY | element14 |
2X12P AMPMODU II SHRD HDR, ST, TIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 24 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 24 | PCB Header & Receptacle | Part Number: 280521-1 | Internal Number: 280521-1 | TE Connectivity | TE Store |
TE Connectivity 280521-1 Ampmodu II Pin Header Straight Shrouded Tin 2x12P Black | Rapid Electronics |
TE Connectivity 2X12P AMPMODU II SHRD HDR ST TIN Board Connector 24 Contact(s) 2 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Black Insulator | Distrelec |
Conn Wire to Board HDR 24 POS 2.54mm Solder ST Thru-Hole Box | Avnet Abacus |
Straight PCB Header, 24-Way 2 Row, 2.54 mm Pitch, Solder, AMPMODU Mod II Series | TE Connectivity 280521-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Plug |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Solder |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 280521-1?
Additional datasheets, footprints and schematics for 280521-1 are listed on our Part Details page. You can also find images and similar parts to 280521-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280521-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280521-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280521-1 fall under?
The 280521-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 280521-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280521-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 280521-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280521-1 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 280521-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280521-1 often in real-time on the comparison pages.
What if I can't find stock of 280521-1?
You can fill out our help required form which you can use to request a quote for 280521-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.