Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.93
|
5,640
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
18,550
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
7,283
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
2,173
in stock
|
Buy Now | |
element14
from US$0.77
|
2,173
in stock
|
Buy Now | |
Farnell
from US$0.79
|
2,173
in stock
|
Buy Now | |
TE Store
from US$1.91
|
1,717
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
422
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
80
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 12 |
Contact Type | Socket |
Contact Layout | Inline |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 3.1mm |
Connector Height | 3.1mm, .12in |
Connector Length | 7.1mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Detent Latching |
PCB Mount Retention | Without |
Mating Retention | With |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1000 |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
MOD 2 REC.HSG 12P | TTI Europe |
TE Connectivity 280514 Ampmodu II Socket Housing 1 x 12P Black | Rapid Electronics |
Single row 12 way PCB receptacle housing | RS |
Housing, Receptacle, 12Pos, 2.54Mm | Newark Electronics |
HOUSING, RECEPTACLE, 12POS, 2.54MM | element14 |
AMPMODU II REC. HSG, SINGLE ROW, 12 POS. Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 12 | Wire-To-Board Connector Assembly & Housing | Part Number: 280514 | Internal Number: 280514 | .1" | TE Connectivity | TE Store |
TE Connectivity Housing, Female, Poles - 12, Rows - 1 | Distrelec |
Socket | Transfer Multisort Elektronik |
Conn Housing RCP 12 POS 2.54mm Crimp ST | Avnet Abacus |
PCB Housing, 2.54mm Pitch, 12-Way 1 Row, Female Straight, AMPMODU Mod II Series | TE Connectivity 280514 | RS Americas |
MOD 2 REC.HSG 12P. | Boersig |
Status: | Unknown |
---|---|
Series: | AMPMODU II Series |
RoHS: | Unknown |
Product Range | AMPMODU II Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Ways |
Pitch Spacing | 2.54mm |
For Use With | AMPMODU II Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 280514?
Additional datasheets, footprints and schematics for 280514 are listed on our Part Details page. You can also find images and similar parts to 280514 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280514 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280514 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280514 fall under?
The 280514 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 280514 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280514 you can contact the distributor directly for product support, shipping queries etc.
Is the 280514 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280514 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for 280514.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280514 often in real-time on the comparison pages.
What if I can't find stock of 280514?
You can fill out our help required form which you can use to request a quote for 280514 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.