Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.74
|
832
in stock
|
Buy Now | |
Chip One Stop
from US$1.61
|
832
in stock
|
Buy Now | |
Distrelec
from US$1.66
|
832
in stock
|
Buy Now | |
Boersig
from US$1.13
|
246
in stock
|
Buy Now | |
Rapid Electronics
from US$1.98
|
60
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
RS Americas
from US$224.11
|
-
|
Buy Now | |
TE Store
from US$3.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Layout | Inline |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 3.1mm, .12in |
Connector Length | 7.1mm |
コネクタの高さ | 3.1mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Detent Latching |
Mating Retention | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Headers&wire Housings 9 Pos .100Sr Modu- |Amp Te Connectivity 280512 | Newark Electronics |
TE Connectivity AMPMODU II REC. HSG, SINGLE ROW, 9 POS. | Distrelec |
9 POS .100SR MODU- | Boersig |
TE Connectivity 280512 Ampmodu II Socket Housing 1 x 9P Black | Rapid Electronics |
Conn Housing RCP 9 POS 2.54mm Crimp ST | Avnet America |
Special Order: AMPMODU II REC. HSG, SINGLE ROW, 9 POS. Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 9 | Wire-To-Board Connector Assembly & Housing | Part Number: 280512 | Internal Number: 280512 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 280512?
Additional datasheets, footprints and schematics for 280512 are listed on our Part Details page. You can also find images and similar parts to 280512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280512 fall under?
The 280512 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 280512 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280512 you can contact the distributor directly for product support, shipping queries etc.
Is the 280512 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280512 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Boersig and Rapid Electronics have stock available or on a lead time for 280512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280512 often in real-time on the comparison pages.
What if I can't find stock of 280512?
You can fill out our help required form which you can use to request a quote for 280512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.