Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.85
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
3,426
in stock
|
Buy Now | |
Rapid Electronics
from US$1.84
|
3,426
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
3,426
in stock
|
Buy Now | |
Distrelec
from US$1.43
|
3,252
in stock
|
Buy Now | |
Farnell
from US$1.68
|
2,800
in stock
|
Buy Now | |
element14
from US$1.26
|
400
in stock
|
Buy Now | |
TE Store
from US$2.24
|
233
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,400
in stock
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
Boersig
from US$1.07
|
-
|
Buy Now | |
TTI Europe
from US$0.96
|
-
|
Buy Now |
Post Size | .025in |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 18 |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Mating Post Length | .26in, 6.6mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3.5µm |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
Contact Type | Pin |
Shrouded End Dimension | 1.65mm |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Number of Shrouded Sides | 3 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Packaging Method | Box |
Packaging Quantity | 400 |
実装方法 | Box |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Headers & Wire Housings Barre Modu 2 2X 9 |Amp Te Connectivity 280509-1 | Newark Electronics |
TE Connectivity 280509-1 Ampmodu II Pin Header Straight Shrouded Tin 2x9P Black | Rapid Electronics |
TE Connectivity - AMP PCB Conn BARRE MODU 2 2X 9 | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
HEADER, SHROUD 9X2WY 180° | element14 |
BARRE MODU 2 2X 9 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 18 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 18 | PCB Header & Receptacle | Part Number: 280509-1 | Internal Number: 280509-1 | TE Connectivity | TE Store |
18 way double row tin | RS |
Conn Wire to Board HDR 18 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
Straight PCB Header, 18-Way 2 Row, 2.54 mm Pitch, Solder, AMPMODU Mod II Series | TE Connectivity 280509-1 | RS Americas |
2X 9P MOD2 PIN VER TIN | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Wire to Board |
---|---|
Contact Termination | Through Hole Vertical |
Gender | Header |
No. of Contacts | 18 |
No. of Rows | 2 |
Pitch Spacing | 2.54mm |
Contact Plating | Tin |
Contact Material | Phosphor Bronze, Phosphor Bronze |
Colour | Black |
Contact Resistance | 15mohm |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Thermoplastic Glass Filled |
No. of Mating Cycles | 25 |
No. of Ways | 9 x 2 |
Operating Temperature Max | +80°C |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a 280509-1?
Additional datasheets, footprints and schematics for 280509-1 are listed on our Part Details page. You can also find images and similar parts to 280509-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280509-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280509-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280509-1 fall under?
The 280509-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 280509-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280509-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 280509-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280509-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 280509-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280509-1 often in real-time on the comparison pages.
What if I can't find stock of 280509-1?
You can fill out our help required form which you can use to request a quote for 280509-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.