280392-2 PCB Connectors by TE Connectivity

2X15P MODU II SHRD HDR,RT ANG,AU

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.70

Distributor Stock
Logo for RS
RS
from US$2.70
634
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.39
2,161
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.85
2,161
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.78
2,161
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.93
2,161
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.83
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.21
-
Buy Now
Logo for element14
element14
from US$3.54
-
Buy Now
Logo for Boersig
Boersig
from US$3.50
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Profile Standard
Post Size .025in
Number of Rows 2
Number of Positions 30
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Right Angle
Mating Post Length .26in, 6.6mm
PCB Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Thickness 2.5µm
Contact Type Pin
Contact Mating Area Plating Material Gold
Contact Base Material Brass
Contact Mating Area Plating Material Thickness 15µin
Contact Shape & Form Round
Shrouded End Dimension 1.65mm
Row-to-Row Spacing 2.54mm, .1in
Dielectric Withstanding Voltage 750 V
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic
Number of Shrouded Sides 3
Housing Color Black
Approved Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Zugelassene Standards CSA LR7189, UL E28476
Strain Relief Without
Mating Alignment Type Polarization
Mating Alignment With
Mating Retention Type Detent Window
Mating Retention With
PCB Mount Retention Without
Panel Mount Feature Without
実装方法 Box
Packaging Method Box
Packaging Quantity 200
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Header Type Shrouded
Termination Post & Tail Length 3.5mm, .138in
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing No
Operating Temperature Range -65 – 105°C

Alternative Descriptions

2X15P Modu Ii Shrd Hdr,rt Ang,au |Amp Te Connectivity 280392-2 | Newark Electronics
TE Connectivity 280392-2 Ampmodu II Header Right Angle Shrouded Gold 2x15P Black | Rapid Electronics
TE Connectivity - AMP PCB Conn 2X15P MODU II SHRD HDRRT ANGAU | Distrelec
30w double row r/a gold | RS
Connector Header Through Hole, Right Angle 30 position 0.100 (2.54mm) | Future Electronics
Conn Wire to Board HDR 30 POS 2.54mm Solder RA Thru-Hole | Avnet America
Right Angle PCB Header, 30-Way 2 Row, 2.54 mm Pitch, AMPMODU Mod II Series | TE Connectivity 280392-2 | RS Americas
HEADER, SHROUDED, RIGHT ANGLE, 15X2WAY | element14


280392-2 . Unknown Parts by Unknown

2X15P MODU II SHRD HDR RT ANG AU

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 30Contacts
Gender Header
Product Range -
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 280392-2?

Additional datasheets, footprints and schematics for 280392-2 are listed on our Part Details page. You can also find images and similar parts to 280392-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 280392-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280392-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 280392-2 fall under?

The 280392-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 280392-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 280392-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 280392-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 280392-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 280392-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 280392-2 often in real-time on the comparison pages.

What if I can't find stock of 280392-2?

You can fill out our help required form which you can use to request a quote for 280392-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay