Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
1,120
in stock
|
Buy Now | |
TE Store
from US$2.94
|
15,726
in stock
|
Buy Now | |
TTI Europe
from US$1.71
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$2.40
|
411
in stock
|
Buy Now | |
Rapid Electronics
from US$3.11
|
377
in stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
55
in stock
|
Buy Now | |
element14
from US$1.81
|
55
in stock
|
Buy Now | |
Farnell
from US$1.97
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$3.40
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$1.77
|
-
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
RS Americas
from US$2.08
|
-
|
Buy Now | |
Boersig
from US$1.93
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 16 |
Contact Type | Pin |
Mating Post Length | .26in, 6.6mm |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | 1.65mm |
Dielectric Withstanding Voltage | 750 V |
Housing Color | Black |
Number of Shrouded Sides | 3 |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 500 |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
2X8P MODU II SHRD HDR,RT ANG,0.38AU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 16 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 16 | PCB Header & Receptacle | Part Number: 280390-2 | Internal Number: 280390-2 | TE Connectivity | TE Store |
2X8P MOD2 PIN HEADER RA GOLD15 | TTI Europe |
16W DOUBLE ROW (2X8) R/A | RS |
TE Connectivity PCB Header, Male, 3A, 100V, Contacts - 16 | Distrelec |
TE Connectivity 280390-2 Ampmodu II Header Right Angle Shrouded Gold 2x8P Black | Rapid Electronics |
Wire-To-Board Connector, Header, 16 Position, 2 Row | Newark Electronics |
HEADER, SHROUDED, RIGHT ANGLE, 8X2WAY | element14 |
Conn Wire to Board HDR 16 POS 2.54mm Solder RA Thru-Hole | Avnet Abacus |
AMPMODU 16 Position Through-Hole Dual Row Right Angle .100 Inch Shrouded Header | Future Electronics |
Right Angle PCB Header, 16-Way 2 Row, 2.54 mm Pitch, AMPMODU Mod II Series | TE Connectivity 280390-2 | RS Americas |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Contact Termination | Through Hole Right Angle |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 280390-2?
Additional datasheets, footprints and schematics for 280390-2 are listed on our Part Details page. You can also find images and similar parts to 280390-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280390-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280390-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280390-2 fall under?
The 280390-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 280390-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280390-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280390-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280390-2 have stock available?
Authorised distributors including TE Store, TTI Europe, RS, Distrelec and Rapid Electronics have stock available or on a lead time for 280390-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280390-2 often in real-time on the comparison pages.
What if I can't find stock of 280390-2?
You can fill out our help required form which you can use to request a quote for 280390-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.