Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Post Size | .025in |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 15 |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Mating Post Length | .26in, 6.6mm |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Shape & Form | Round |
Shrouded End Dimension | 1.65mm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Number of Shrouded Sides | 3 |
Housing Material | Thermoplastic |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Retention Type | Detent Window |
Mating Alignment | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Packaging Quantity | 250 |
Packaging Method | Box |
実装方法 | Box |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.5mm, .138in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Conn Shrouded Header HDR 15 POS 2.54mm Solder RA Thru-Hole | Avnet America |
15P MODU II SHRD HDR,RT ANG, 0 | TTI Europe |
Where can I find additional details, specifications and documents for a 280382-2?
Additional datasheets, footprints and schematics for 280382-2 are listed on our Part Details page. You can also find images and similar parts to 280382-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280382-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280382-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280382-2 fall under?
The 280382-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 280382-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280382-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280382-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280382-2 have stock available?
Authorised distributors including Boersig, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 280382-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280382-2 often in real-time on the comparison pages.
What if I can't find stock of 280382-2?
You can fill out our help required form which you can use to request a quote for 280382-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.