Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.36
|
468
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
14,997
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
11,942
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
11,942
in stock
|
Buy Now | |
element14
from US$0.76
|
10,972
in stock
|
Buy Now | |
Farnell
from US$0.84
|
10,972
in stock
|
Buy Now | |
RS
from US$0.85
|
3,580
in stock
|
Buy Now | |
TE Store
from US$1.37
|
3,512
in stock
|
Buy Now | |
TTI Europe
from US$0.48
|
1,580
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
95
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
23,000
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
Avnet Asia
from US$0.83
|
-
|
Buy Now | |
Boersig
from US$0.83
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Number of Positions | 6 |
PCB Mount Orientation | Right Angle |
Mating Post Length | .26in, 6.6mm |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Shape & Form | Round |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | 1.65mm |
Dielectric Withstanding Voltage | 750 V |
Housing Material | Thermoplastic |
Number of Shrouded Sides | 3 |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Strain Relief | Without |
Mating Retention Type | Detent Window |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Mating Alignment | With |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
TE Connectivity 280379-2 Ampmodu II Header Right Angle Shrouded Gold 1x6P Black | Rapid Electronics |
Headers&wire Housings 6P Hdr Shrouded 15Au |Amp Te Connectivity 280379-2 | Newark Electronics |
HEADER, SHROUDED, R/A, 6WAY | element14 |
6way single row r/a | RS |
6P MODU II SHRD HDR, RT ANG, 0.38AU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 6 | PCB Header & Receptacle | Part Number: 280379-2 | Internal Number: 280379-2 | TE Connectivity | TE Store |
MOD II S.R. HDR | TTI Europe |
6 Position Single Row 2.54 mm Right Angle AMPMODU Mod II Connector | Future Electronics |
TE Connectivity PCB Header, Male, 3A, 100V, Contacts - 6 | Distrelec |
Socket | Transfer Multisort Elektronik |
Conn Wire to Board HDR 6 POS 2.54mm Solder RA Thru-Hole | Avnet Abacus |
Right Angle PCB Header, 6-Way 1 Row, 2.54mm Pitch, Solder, AMPMODU Mod II Series | TE Connectivity 280379-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Plug |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Solder |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 280379-2?
Additional datasheets, footprints and schematics for 280379-2 are listed on our Part Details page. You can also find images and similar parts to 280379-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280379-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280379-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280379-2 fall under?
The 280379-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 280379-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280379-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280379-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280379-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 280379-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280379-2 often in real-time on the comparison pages.
What if I can't find stock of 280379-2?
You can fill out our help required form which you can use to request a quote for 280379-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.