Prices starting from US$0.21
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.46 |
1,980
|
Buy Now | |
Rapid Electronics | US$0.61 |
18,278
|
Buy Now | |
Chip One Stop | US$0.33 |
18,278
|
Buy Now | |
Distrelec | US$0.52 |
18,278
|
Buy Now | |
TE Store | US$0.72 |
5,417
|
Buy Now | |
Transfer Multisort Elektronik | US$0.41 |
4,577
|
Buy Now | |
Future Electronics | US$0.21 |
2,791
|
Buy Now | |
Newark Electronics | US$0.42 |
2,000
|
Buy Now | |
Avnet America | US$0.28 |
2,000
|
Buy Now | |
element14 | US$0.34 |
1
|
Buy Now | |
Farnell | US$0.42 |
1
|
Buy Now | |
Avnet Abacus | - |
58,000
|
Buy Now | |
RS Americas | US$0.48 |
-
|
Buy Now | |
Avnet Asia | US$0.40 |
-
|
Buy Now | |
Boersig | US$0.41 |
-
|
Buy Now | |
TTI Europe | US$0.25 |
-
|
Buy Now |
Post Size | .025in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Positions | 4 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .26in, 6.6mm |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3.5µm |
Contact Shape & Form | Round |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | 1.65mm |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
Number of Shrouded Sides | 3 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
Mating Retention Type | Detent Window |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Alignment | With |
Packaging Quantity | 1000 |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
TE Connectivity 280378-1 Ampmodu II Header Right Angle Shrouded Tin 1x4P Black | Rapid Electronics |
TE Connectivity - AMP PCB Conn 4P AMPMODU II SHRD HDR R/A TIN | Distrelec |
4P AMPMODU II SHRD HDR, RT ANG, TIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 4 | PCB Header & Receptacle | Part Number: 280378-1 | Internal Number: 280378-1 | TE Connectivity | TE Store |
Socket | Transfer Multisort Elektronik |
AMPMODU 4 Position Through Hole Single Row Right Angle Shrouded Header | Future Electronics |
280378-1 Rohs Compliant: Yes |Amp Te Connectivity 280378-1 | Newark Electronics |
Conn Wire to Board HDR 4 POS 2.54mm Solder RA Thru-Hole | Avnet America |
4way single row r/a tin | RS |
HEADER, SHROUDED, R/A, 4WAY | element14 |
Connector, AMPMODU, 4P Ii Shrd Hdr, Rt Ang, Tin | TE Connectivity 280378-1 | RS Americas |
04P HDR HORIZONTAL MODU II | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Solder |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 280378-1?
Additional datasheets, footprints and schematics for 280378-1 are listed on our Part Details page. You can also find images and similar parts to 280378-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280378-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280378-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280378-1 fall under?
The 280378-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 280378-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280378-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 280378-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280378-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Transfer Multisort Elektronik have stock available or on a lead time for 280378-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280378-1 often in real-time on the comparison pages.
What if I can't find stock of 280378-1?
You can fill out our help required form which you can use to request a quote for 280378-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.