Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
5,860
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
11,038
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
11,038
in stock
|
Buy Now | |
TE Store
from US$0.52
|
6,309
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
3,153
in stock
|
Buy Now | |
element14
from US$0.35
|
2,166
in stock
|
Buy Now | |
Farnell
from US$0.23
|
2,166
in stock
|
Buy Now | |
Avnet Abacus
-
|
64,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Positions | 2 |
Connector Contact Load Condition | Fully Loaded |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Mating Post Length | .26in, 6.6mm |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3.5µm |
Contact Type | Pin |
Shrouded End Dimension | 1.65mm |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Housing Color | Black |
Number of Shrouded Sides | 3 |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment | With |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 1500 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Post & Tail Length | 3.5mm, .138in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
TE Connectivity 280377-1 Ampmodu II Header Right Angle Shrouded Tin 1x2P Black | Rapid Electronics |
TE Connectivity - AMP 2P AMPMODU II SHRD HDR RT ANG TIN | Distrelec |
2P AMPMODU II SHRD HDR, RT ANG, TIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 2 | PCB Header & Receptacle | Part Number: 280377-1 | Internal Number: 280377-1 | TE Connectivity | TE Store |
2way single row r/a tin | RS |
Socket | Transfer Multisort Elektronik |
HEADER, SHROUDED, R/A, 2WAY | element14 |
Conn Wire to Board HDR 2 POS 2.54mm Solder RA Thru-Hole | Avnet Abacus |
Conn, Header, 2Pos, 1Row, 2.54Mm | Newark Electronics |
AMPMODU Series 2 Position Single Row 2.54 mm Through Hole Shrouded Header | Future Electronics |
Connector, AMPMODU, 2P Ii Shrd Hdr, Rt Ang, Tin | TE Connectivity 280377-1 | RS Americas |
MOD-2 PIN HDR.1X02P | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Plug |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Solder |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 280377-1?
Additional datasheets, footprints and schematics for 280377-1 are listed on our Part Details page. You can also find images and similar parts to 280377-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280377-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280377-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280377-1 fall under?
The 280377-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 280377-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280377-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 280377-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280377-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, RS and Transfer Multisort Elektronik have stock available or on a lead time for 280377-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280377-1 often in real-time on the comparison pages.
What if I can't find stock of 280377-1?
You can fill out our help required form which you can use to request a quote for 280377-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.