Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
498
in stock
|
Buy Now | |
Rapid Electronics
from US$2.15
|
1,370
in stock
|
Buy Now | |
Farnell
from US$1.44
|
1,000
in stock
|
Buy Now | |
Powell Electronics
from US$1.60
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
721
in stock
|
Buy Now | |
Chip One Stop
from US$1.56
|
721
in stock
|
Buy Now | |
Distrelec
from US$1.37
|
649
in stock
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
Boersig
from US$1.21
|
-
|
Buy Now | |
TE Store
from US$2.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in |
---|---|
Connector Profile | Standard |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 15 |
PCB Mount Orientation | Vertical |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 3.5µm |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .26in, 6.6mm |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Round |
Shrouded End Dimension | 1.65mm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 V |
Number of Shrouded Sides | 3 |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Detent Window |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Alignment | With |
Packaging Quantity | 500 |
実装方法 | Box |
Packaging Method | Box |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
TE Connectivity 280375-1 Ampmodu II Pin Header Straight Shrouded Tin 1x15P Black | Rapid Electronics |
PIN HEADERS | Farnell |
Headers&wire Housings 15P Hdr Shrouded Tin |Amp Te Connectivity 280375-1 | Newark Electronics |
TE Connectivity - AMP PCB Conn 15P AMPMODU II SHRD HDR ST TIN | Distrelec |
Header 15w s/r strt shrouded tin Mod II | RS |
Conn Shrouded Header HDR 15 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Straight PCB Header, 15-Way 1 Row, 2.54 mm Pitch, Solder, AMPMODU Mod II Series | TE Connectivity 280375-1 | RS Americas |
Special Order: 15P AMPMODU II SHRD HDR, ST, TIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 15 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 15 | PCB Header & Receptacle | Part Number: 280375-1 | Internal Number: 280375-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 280375-1?
Additional datasheets, footprints and schematics for 280375-1 are listed on our Part Details page. You can also find images and similar parts to 280375-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280375-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280375-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280375-1 fall under?
The 280375-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 280375-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280375-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 280375-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280375-1 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Powell Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 280375-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280375-1 often in real-time on the comparison pages.
What if I can't find stock of 280375-1?
You can fill out our help required form which you can use to request a quote for 280375-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.