Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
930
in stock
|
Buy Now | |
TTI Europe
from US$0.94
|
4,000
in stock
|
Buy Now | |
TE Store
from US$4.24
|
656
in stock
|
Buy Now | |
Rapid Electronics
from US$1.94
|
554
in stock
|
Buy Now | |
Newark Electronics
from US$2.91
|
546
in stock
|
Buy Now | |
Chip One Stop
from US$2.73
|
546
in stock
|
Buy Now | |
Distrelec
from US$1.53
|
546
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.41
|
503
in stock
|
Buy Now | |
Farnell
from US$1.83
|
450
in stock
|
Buy Now | |
Conrad
from US$3.63
|
49
in stock
|
Buy Now | |
Avnet Abacus
-
|
41,000
in stock
|
Buy Now | |
Future Electronics
from US$1.69
|
-
|
Buy Now | |
Avnet America
from US$2.09
|
-
|
Buy Now | |
RS Americas
from US$1.01
|
-
|
Buy Now | |
element14
from US$1.81
|
-
|
Buy Now | |
Boersig
from US$1.11
|
-
|
Buy Now |
Post Size | .025in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 8 |
Contact Type | Pin |
Mating Post Length | .26in, 6.6mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 3.5µm |
Contact Shape & Form | Round |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | 1.65mm |
Dielectric Withstanding Voltage | 750 V |
Number of Shrouded Sides | 3 |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Retention Type | Detent Window |
Strain Relief | Without |
Mating Alignment | With |
Packaging Quantity | 500 |
実装方法 | Box |
Packaging Method | Box |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
1X08P MODU II STRAIGHT MALE | TTI Europe |
8 way single row tin | RS |
8P AMPMODU II SHRD HDR, ST, TIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 8 | PCB Header & Receptacle | Part Number: 280373-1 | Internal Number: 280373-1 | TE Connectivity | TE Store |
TE Connectivity 280373-1 Ampmodu II Pin Header Straight Shrouded Tin 1x8P Black | Rapid Electronics |
Headers & Wire Housings 8P Hdr Shrouded Tin |Amp Te Connectivity 280373-1 | Newark Electronics |
TE Connectivity - AMP PCB Conn 8P AMPMODU II SHRD HDR ST TIN | Distrelec |
Socket | Transfer Multisort Elektronik |
PIN HEADERS | Farnell |
Content: 1 pc(s) | Conrad |
Conn Wire to Board HDR 8 POS 2.54mm Solder ST Thru-Hole Reel | Avnet Abacus |
8 Position Single Row 2.54 mm Pitch Through Hole Male Pin Shrouded Connector | Future Electronics |
Straight PCB Header, 8-Way 1 Row, 2.54 mm Pitch, Solder, AMPMODU Mod II Series | TE Connectivity 280373-1 | RS Americas |
HEADER, SHROUDED, 180DEG, 8WAY | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Contact Termination | Through Hole Vertical |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 280373-1?
Additional datasheets, footprints and schematics for 280373-1 are listed on our Part Details page. You can also find images and similar parts to 280373-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280373-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280373-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280373-1 fall under?
The 280373-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 280373-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280373-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 280373-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280373-1 have stock available?
Authorised distributors including TTI Europe, RS, TE Store, Rapid Electronics and Newark Electronics have stock available or on a lead time for 280373-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280373-1 often in real-time on the comparison pages.
What if I can't find stock of 280373-1?
You can fill out our help required form which you can use to request a quote for 280373-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.