Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
1,028
in stock
|
Buy Now | |
TTI Europe
from US$0.90
|
24,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
4,264
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
4,264
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
4,264
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
1,028
in stock
|
Buy Now | |
element14
from US$0.93
|
1,028
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
Boersig
from US$0.81
|
-
|
Buy Now | |
TE Store
from US$1.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 4 |
Contact Type | Pin |
Mating Post Length | .26in, 6.6mm |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Base Material | Brass |
Contact Shape & Form | Round |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | 1.65mm |
Dielectric Withstanding Voltage | 750 V |
Number of Shrouded Sides | 3 |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 1000 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
1X04P MODU HDR VERTICAL AU(30) | TTI Europe |
Headers&Wire Housings AMP MOD POST SUPPORT ASSY | Rapid Electronics |
TE Connectivity 4P AMPMODU II SHRD HDR ST 0.76AU Board C | Distrelec |
PIN HEADERS | Farnell |
Wtb Conn, Header, 4Pos, 1Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 280371-3 | Newark Electronics |
WTB CONN, HEADER, 4POS, 1ROW, 2.54MM | element14 |
Conn Shrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole Carton | Avnet America |
Connector, AMPMODU, 4P Ii Shrd Hdr, St, 0.76Au | TE Connectivity 280371-3 | RS Americas |
Special Order: 4P AMPMODU II SHRD HDR, ST, 0.76AU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 4 | PCB Header & Receptacle | Part Number: 280371-3 | Internal Number: 280371-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 280371-3?
Additional datasheets, footprints and schematics for 280371-3 are listed on our Part Details page. You can also find images and similar parts to 280371-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280371-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280371-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280371-3 fall under?
The 280371-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 280371-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280371-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 280371-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280371-3 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 280371-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280371-3 often in real-time on the comparison pages.
What if I can't find stock of 280371-3?
You can fill out our help required form which you can use to request a quote for 280371-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.