Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Avnet Europe |
43,965
units
|
Buy Now |
![]() |
Newark Electronics |
23,754
units
|
Buy Now |
![]() |
element14 |
23,754
units
|
Buy Now |
![]() |
Farnell |
23,754
units
|
Buy Now |
![]() |
Future Electronics |
10,580
units
|
Buy Now |
![]() |
TE Store |
3,944
units
|
Buy Now |
![]() |
Rapid Electronics |
1,330
units
|
Buy Now |
![]() |
Chip One Stop |
1,104
units
|
Buy Now |
![]() |
Compona |
1,000
units
|
Buy Now |
![]() |
Boersig |
302
units
|
Buy Now |
![]() |
PEI-Genesis |
250
units
|
Buy Now |
![]() |
Dalroad Norslo |
185
units
|
Buy Now |
![]() |
Avnet Asia |
-
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
RS Americas |
-
|
Buy Now |
![]() |
TTI Europe |
-
|
Buy Now |
Post Size | .025in |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Round |
Contact Type | Pin |
Mating Post Length | 6.6mm, .26in |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Mating Area Plating Material Thickness | 15µin |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | 1.65mm |
Dielectric Withstanding Voltage | 750 V |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Number of Shrouded Sides | 3 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
実装方法 | Box & Carton |
Packaging Quantity | 1000 |
Packaging Method | Box & Carton |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Conn Shrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole Carton | Avnet Europe |
Connector, Header, 2.54Mm, 4 Position | Newark Electronics |
CONNECTOR, HEADER, THT, 2.54MM, 4WAY | element14 |
AMPMODU 4 Position 2.54 mm Through Hole Shrouded Header | Future Electronics |
4P AMPMODU II SHRD HDR, ST, 0.38AU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 4 | PCB Header & Receptacle | Part Number: 280371-2 | Internal Number: 280371-2 | TE Connectivity | TE Store |
TE Connectivity 280371-2 Ampmodu II Header Straight Shrouded Gold 1x4P Black | Rapid Electronics |
CONN HEADER 4POS GOLD .100 | Euro-Tech |
Board Connector 4 Contact(s) | PEI-Genesis |
4 Position Post Header Single Row Black | Dalroad Norslo |
CONN.T 4PIN M. VERT. TE CONN | Elfaro |
4P HDR SHROUDED 15AU | Mouser Electronics |
Straight PCB Header, 4-Way 1 Row, 2.54 mm Pitch, Solder, AMPMODU Mod II Series | RS Americas |
1X04P MODU HDR VERTICAL AU(15) | TTI Europe |
TE Connectivity AMPMODU Mod II Straight Male, PCB Header, Through Hole, 1 Rows, 4 Contacts, 2.54mm Pitch | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Contact Termination | Through Hole Vertical |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 280371-2?
Additional datasheets, footprints and schematics for 280371-2 are listed on our Part Details page. You can also find images and similar parts to 280371-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280371-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280371-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280371-2 fall under?
The 280371-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 280371-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280371-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280371-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280371-2 have stock available?
Authorised distributors including Avnet Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 280371-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280371-2 often in real-time on the comparison pages.
What if I can't find stock of 280371-2?
You can fill out our help required form which you can use to request a quote for 280371-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.