Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 44 |
Contact Type | Socket |
Contact Layout | Inline |
Connector Height | .12in, 3.1mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 7.1mm |
コネクタの高さ | 3.1mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Detent Latching |
Mating Retention | With |
PCB Mount Retention | With |
Packaging Method | Bag |
Packaging Quantity | 1000 |
実装方法 | Bag |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Conn Housing RCP 44 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, Ii Rec. Hsg, Dual Row, 44 Pos. | TE Connectivity 280369 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
WAGO 280-369 1.1mm Double Deck Intermediate Plate for 280-520 Orange | Rapid Electronics |
Intermediate Plate | Newark Electronics |
Where can I find additional details, specifications and documents for a 280369?
Additional datasheets, footprints and schematics for 280369 are listed on our Part Details page. You can also find images and similar parts to 280369 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280369 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280369 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280369 fall under?
The 280369 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 280369 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280369 you can contact the distributor directly for product support, shipping queries etc.
Is the 280369 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280369 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 280369.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280369 often in real-time on the comparison pages.
What if I can't find stock of 280369?
You can fill out our help required form which you can use to request a quote for 280369 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.