Prices starting from US$0.42
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.74 |
1,728
|
Buy Now | |
TE Store | US$1.83 |
13,138
|
Buy Now | |
Rapid Electronics | US$0.72 |
2,852
|
Buy Now | |
Distrelec | US$1.21 |
1,852
|
Buy Now | |
Newark Electronics | US$0.71 |
1,728
|
Buy Now | |
element14 | US$0.59 |
1,728
|
Buy Now | |
Chip One Stop | US$0.72 |
1,000
|
Buy Now | |
Avnet America | US$0.70 |
-
|
Buy Now | |
RS Americas | US$0.92 |
-
|
Buy Now | |
Boersig | US$0.45 |
-
|
Buy Now | |
TTI Europe | US$0.42 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Number of Positions | 30 |
---|---|
Number of Rows | 2 |
Contact Layout | Inline |
Contact Type | Socket |
Connector Length | 7.1mm |
Connector Height | 3.1mm, .12in |
コネクタの高さ | 3.1mm |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Detent Latching |
PCB Mount Retention | Without |
Mating Retention | With |
Packaging Method | Bag |
Packaging Quantity | 1000 |
実装方法 | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
AMPMODU II REC. HSG, DUAL ROW, 30 POS. Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 30 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 30 | Wire-To-Board Connector Assembly & Housing | Part Number: 280368 | Internal Number: 280368 | .1" | TE Connectivity | TE Store |
TE Connectivity 280368 Ampmodu II Socket Housing 2 x 15P Black | Rapid Electronics |
TE Connectivity - AMP AMPMODU II REC. HSG, DUAL ROW, 30 POS. | Distrelec |
Connector Housing, Rcpt, 30Pos, 2.54Mm Rohs Compliant: Yes |Te Connectivity 280368 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 30POS, 2.54MM | element14 |
Conn Housing RCP 30 POS 2.54mm Crimp ST | Avnet America |
Connector, AMPMODU, Ii Rec. Hsg, Dual Row, 30 Pos. | TE Connectivity 280368 | RS Americas |
AMP-MODU CONT.HSG | Boersig |
AMPMODU II REC. HSG, DUAL ROW, | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting Orientation | PC Board |
Contact Termination | Crimp |
Current Rating | 3A |
Flammability Rating | UL94V-1 |
Material | Thermoplastic (PPO) |
Operating Temperature Max | +80°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 280368?
Additional datasheets, footprints and schematics for 280368 are listed on our Part Details page. You can also find images and similar parts to 280368 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280368 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280368 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280368 fall under?
The 280368 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 280368 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280368 you can contact the distributor directly for product support, shipping queries etc.
Is the 280368 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280368 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 280368.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280368 often in real-time on the comparison pages.
What if I can't find stock of 280368?
You can fill out our help required form which you can use to request a quote for 280368 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.