Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 22 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 3.1mm |
Connector Height | 3.1mm, .12in |
Connector Length | 7.1mm |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Detent Latching |
PCB Mount Retention | Without |
Mating Retention | With |
Packaging Method | Bag |
Packaging Quantity | 1000 |
実装方法 | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Conn Housing RCP 22 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
WAGO 280-364 2.5mm End and Intermediate Plate Light grey | Rapid Electronics |
End And Intermediate Plate | Newark Electronics |
Where can I find additional details, specifications and documents for a 280364?
Additional datasheets, footprints and schematics for 280364 are listed on our Part Details page. You can also find images and similar parts to 280364 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280364 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280364 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280364 fall under?
The 280364 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 280364 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280364 you can contact the distributor directly for product support, shipping queries etc.
Is the 280364 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280364 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 280364.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280364 often in real-time on the comparison pages.
What if I can't find stock of 280364?
You can fill out our help required form which you can use to request a quote for 280364 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.