Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0420
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0420
|
No stock
|
Buy Now | |
Boersig
from US$0.08
|
43,726
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
33,134
in stock
|
Buy Now | |
RS
from US$0.09
|
18,180
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
17,318
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
10,758
in stock
|
Buy Now | |
element14
from US$0.17
|
10,758
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
7,549
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
3,607
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
2,295
in stock
|
Buy Now | |
Avnet Abacus
-
|
355,500
in stock
|
Buy Now | |
Compona
-
|
2,300
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
TE Store
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 3.1mm |
Connector Length | 7.1mm |
Connector Height | .12in, 3.1mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Retention Type | Detent Latching |
Packaging Method | Box |
Packaging Quantity | 1500 |
実装方法 | Box |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
MOD II HSG, SINGLE ROW 2 POS | Boersig |
TE Connectivity 280358 Ampmodu II Socket Housing 1 x 2P Black | Rapid Electronics |
2 way 1 row MODU crimp socket shell | RS |
Conn Housing RCP 2 POS 2.54mm Crimp ST | Avnet Asia |
Plug | Transfer Multisort Elektronik |
Mod Ii Hsg, Single Row 2 Pos Rohs Compliant: Yes |Amp Te Connectivity 280358 | Newark Electronics |
MOD II HSG, SINGLE ROW 2 POS 93F5568 | element14 |
1X02P MOD-2 REC HSG BLACK W2B | TTI Europe |
TE Connectivity Housing, Female, Poles - 2, Rows - 1 | Distrelec |
AMODU Series 2 Rectangular Housing Black 0100 254 mm Connector Receptacle | Future Electronics |
Connector, AMPMODU, Ii Rec. Hsg, Single Row 2 Pos | TE Connectivity 280358 | RS Americas |
Special Order: AMPMODU II REC. HSG, SINGLE ROW 2 POS Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 2 | Wire-To-Board Connector Assembly & Housing | Part Number: 280358 | Internal Number: 280358 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 280358?
Additional datasheets, footprints and schematics for 280358 are listed on our Part Details page. You can also find images and similar parts to 280358 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280358 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280358 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280358 fall under?
The 280358 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 280358 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280358 you can contact the distributor directly for product support, shipping queries etc.
Is the 280358 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280358 have stock available?
Authorised distributors including Boersig, Rapid Electronics, RS, Avnet Asia and Transfer Multisort Elektronik have stock available or on a lead time for 280358.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280358 often in real-time on the comparison pages.
What if I can't find stock of 280358?
You can fill out our help required form which you can use to request a quote for 280358 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.