Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.11
|
131
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.92
|
1,230
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
900
in stock
|
Buy Now | |
element14
from US$0.76
|
900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.92
|
410
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
TTI Europe
from US$0.69
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
2803-4-0000 CONT SOC ASSY | Heilind Electronics Asia |
Contsocassy Rohs Compliant: Yes |Deutsch Te Connectivity 2803-4-0000 | Newark Electronics |
CONTSOCASSY | element14 |
Socket Contact Size 22 Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2803-4-0000?
Additional datasheets, footprints and schematics for 2803-4-0000 are listed on our Part Details page. You can also find images and similar parts to 2803-4-0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2803-4-0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2803-4-0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2803-4-0000 fall under?
The 2803-4-0000 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2803-4-0000 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2803-4-0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 2803-4-0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2803-4-0000 have stock available?
Authorised distributors including Heilind Electronics Asia, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 2803-4-0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2803-4-0000 often in real-time on the comparison pages.
What if I can't find stock of 2803-4-0000?
You can fill out our help required form which you can use to request a quote for 2803-4-0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.