Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0334
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.61
|
No stock
|
Buy Now | |
RS Americas
from US$0.0430
|
12,635
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0394
|
2,620
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0394
|
786
in stock
|
Buy Now | |
Relay Specialties
from US$3.49
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$46.75
|
-
|
Buy Now | |
Future Electronics
from US$0.0334
|
-
|
Buy Now | |
element14
from US$3.25
|
-
|
Buy Now |
Convert From | - |
---|---|
Convert To | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Data Rate Max | 921.6Kbps |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | Telephone Slide |
---|---|
Mounting Hole Dia | - |
Current Rating | - |
Supply Voltage | - |
Lens Shape | - |
Product Range | - |
Lamp Socket Size | T-2 |
CML RE-LAMPABLE SOCKET, BLACK | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rfid/Nfc Smart Ring - Size 9 - Ntag213 |Adafruit 2803 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2803?
Additional datasheets, footprints and schematics for 2803 are listed on our Part Details page. You can also find images and similar parts to 2803 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2803 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2803 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2803 fall under?
The 2803 is listed under Computer & Office > Computing > PC Components & Upgrades.
Can I view similar or alternative parts?
You can view similar parts to 2803 when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2803 you can contact the distributor directly for product support, shipping queries etc.
Is the 2803 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2803 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Relay Specialties and Newark Electronics have stock available or on a lead time for 2803.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2803 often in real-time on the comparison pages.
What if I can't find stock of 2803?
You can fill out our help required form which you can use to request a quote for 2803 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.