Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0282
Mating Retention | Without |
---|---|
Housing Color | Natural |
Mating Alignment | With |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Wire Size | 18 – 14AWG, .8 – 2.5mm² |
Length | .996in, 25.3mm |
Housing Material | Polyamide 6.6 GF |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Comment | Slide on from front. |
Packaging Method | Carton |
Packaging Quantity | 15000 |
Sealable | No |
Insulated | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Connector Housing, Rcpt, 1Pos Rohs Compliant: Yes |Amp Te Connectivity 280232-6 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 1POS | element14 |
Conn Housing F 1 POS Crimp ST Loose Piece | Avnet America |
Special Order: 250 FASTON POST INS.,REC.,1 POS,NATRUAL Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 280232-6 | Internal Number: 280232-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 280232-6?
Additional datasheets, footprints and schematics for 280232-6 are listed on our Part Details page. You can also find images and similar parts to 280232-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280232-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280232-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280232-6 fall under?
The 280232-6 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 280232-6 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280232-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 280232-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280232-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 280232-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280232-6 often in real-time on the comparison pages.
What if I can't find stock of 280232-6?
You can fill out our help required form which you can use to request a quote for 280232-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.