Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 111480-000 |
Prices starting from US$0.0298
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0485
|
24,700
in stock
|
Buy Now | |
Boersig
from US$0.0412
|
80,845
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0349
|
77,839
in stock
|
Buy Now | |
Distrelec
from US$0.0426
|
77,839
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
45,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0447
|
40,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0298
|
20,090
in stock
|
Buy Now | |
element14
from US$0.08
|
9,188
in stock
|
Buy Now | |
Farnell
from US$0.0472
|
9,188
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
8,863
in stock
|
Buy Now | |
Future Electronics
from US$0.0419
|
-
|
Buy Now | |
Avnet America
from US$0.0485
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Wire Size | 18 – 14AWG, .8 – 2.5mm² |
Length | .996in, 25.3mm |
Housing Material | Polyamide 6.6 GF |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Comment | Slide on from front. |
Packaging Quantity | 15000 |
Packaging Method | Carton |
Insulated | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
250 FASTON POST INS. REC. 1 POS NATRUAL | Rapid Electronics |
TE Connectivity - AMP 250 FASTON POST INS.,REC.,1 POS,NATRUAL | Distrelec |
.250 SRS FASTON REC | Heilind Electronics |
2 CIR FF TAB HSG NAT | TTI Europe |
FASTON, housing, 6.35 | RS |
Terminals cover | Transfer Multisort Elektronik |
TERMINAL HOUSING, 1POS, PA 6.6, NATURAL | element14 |
Terminal Housing, 1Pos, Pa 6.6, Natural | Newark Electronics |
Conn Housing RCP 1 POS Crimp ST Cable Mount Loose Piece | Avnet America |
AMP FASTON Series, 1 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 280232 | RS Americas |
.250 SRS FASTON REC | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Terminal Housing |
---|---|
For Use With | Amp 250 Series 6.3mm Faston Socket Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 280232?
Additional datasheets, footprints and schematics for 280232 are listed on our Part Details page. You can also find images and similar parts to 280232 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280232 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280232 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280232 fall under?
The 280232 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 280232 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280232 you can contact the distributor directly for product support, shipping queries etc.
Is the 280232 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280232 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, Heilind Electronics and TTI Europe have stock available or on a lead time for 280232.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280232 often in real-time on the comparison pages.
What if I can't find stock of 280232?
You can fill out our help required form which you can use to request a quote for 280232 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.