Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0280223-2 |
Prices starting from US$0.26
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.27 |
6,000
|
Buy Now | |
Rapid Electronics | US$0.29 |
10,000
|
Buy Now | |
Distrelec | US$0.32 |
10,000
|
Buy Now | |
TE Store | US$0.33 |
8,010
|
Buy Now | |
Newark Electronics | US$0.26 |
-
|
Buy Now | |
Avnet America | US$0.30 |
-
|
Buy Now | |
RS Americas | US$0.32 |
-
|
Buy Now | |
element14 | US$0.29 |
-
|
Buy Now | |
Boersig | US$0.27 |
-
|
Buy Now | |
Farnell | US$0.27 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Wire Size | 4 – 6.63mm², 11 – 9AWG |
Overall Length | 1.07in, 27.2mm |
Mating Tab Width | .375in, 9.53mm |
Accepts Wire Insulation Diameter Range | 3.81 – 5.08mm, .15 – .2in |
Mating Tab Thickness | 1.22mm, .048in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Insulated | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TE Connectivity FASTON 375 ASY REC 4-6MM2 0.5X27.0 TPBR | Distrelec |
FASTON 375 ASY REC 4-6MM2 0.5X27.0 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 11 – 9 AWG Wire Size: 4 – 6.63 mm² Mating Tab Width: 9.53 mm Mating Tab Width: .375 in Receptacle 11 – 9 AWG 4 – 6.63 mm² 9.53 mm | Quick Disconnect | Part Number: 280223-2 | Internal Number: 280223-2 | Alias Number: 0-0280223-2 | TE Connectivity | TE Store |
Receptacle terminal FASTON (REEL) | RS |
Female Quick Disconnect, 11Awg-9Awg Rohs Compliant: Yes |Amp Te Connectivity 280223-2 | Newark Electronics |
Quick Disconnect Terminal 10-11AWG RCP 27.2mm 11.1mm Tin Strip | Avnet America |
Receptacle terminal, FASTON 375,AWG 11-10 | TE Connectivity 280223-2 | RS Americas |
FEMALE QUICK DISCONNECT, 11AWG-9AWG | element14 |
.375X.048 FASTON RE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 280223-2?
Additional datasheets, footprints and schematics for 280223-2 are listed on our Part Details page. You can also find images and similar parts to 280223-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280223-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280223-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280223-2 fall under?
The 280223-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 280223-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280223-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280223-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280223-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, RS and Newark Electronics have stock available or on a lead time for 280223-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280223-2 often in real-time on the comparison pages.
What if I can't find stock of 280223-2?
You can fill out our help required form which you can use to request a quote for 280223-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.