Status: | Unknown |
---|---|
Series: | Ping |
RoHS: | Unknown |
Prices starting from US$25.21
Sensing Range Max | 3m |
---|---|
Beam Angle | - |
Switching Frequency | - |
External Diameter | - |
Sensitivity (dB) | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Ping |
PING ultrasonic distance sensor module | RS |
Parallax 28015 Parallax PING))) Ultrasonic Distance Sensor | Jameco Electronics |
Sensing Range Min:2Cm | Newark Electronics |
SENSOR DISTANCE ULTRASON PING | Parallax Inc 28015 | RS Americas |
Where can I find additional details, specifications and documents for a 28015?
Additional datasheets, footprints and schematics for 28015 are listed on our Part Details page. You can also find images and similar parts to 28015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28015 fall under?
The 28015 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 28015 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28015 you can contact the distributor directly for product support, shipping queries etc.
Is the 28015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28015 have stock available?
Authorised distributors including RS, Jameco Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 28015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28015 often in real-time on the comparison pages.
What if I can't find stock of 28015?
You can fill out our help required form which you can use to request a quote for 28015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.