Status: | Unknown |
---|---|
Series: | MHED Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
GreenChips
-
|
1,000
in stock
|
Buy Now |
Product Range | MHED Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
SVHC | No SVHC (27-Jun-2018) |
MHED 15 WAY HOOD BLACK, FEMALE | GreenChips |
Where can I find additional details, specifications and documents for a 2801-0102-12?
Additional datasheets, footprints and schematics for 2801-0102-12 are listed on our Part Details page. You can also find images and similar parts to 2801-0102-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2801-0102-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2801-0102-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2801-0102-12 fall under?
The 2801-0102-12 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 2801-0102-12 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2801-0102-12 you can contact the distributor directly for product support, shipping queries etc.
Is the 2801-0102-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2801-0102-12 have stock available?
Authorised distributors including GreenChips have stock available or on a lead time for 2801-0102-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2801-0102-12 often in real-time on the comparison pages.
What if I can't find stock of 2801-0102-12?
You can fill out our help required form which you can use to request a quote for 2801-0102-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.