Status: | Unknown |
---|---|
Series: | MHED Series |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.58
|
571
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.87
|
201
in stock
|
Buy Now | |
Newark Electronics
from US$2.76
|
3
in stock
|
Buy Now | |
element14
from US$3.31
|
3
in stock
|
Buy Now | |
Farnell
from US$2.27
|
3
in stock
|
Buy Now | |
GreenChips
-
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$3.37
|
-
|
Buy Now |
Product Range | MHED Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
SVHC | No SVHC (27-Jun-2018) |
Black 9 way plastic D hood | RS |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
Backshell, D Sub, De, Abs | Newark Electronics |
BACKSHELL, D, BLACK, TOP ENTRY, 9WAY | element14 |
MHED 9 WAY HOOD BLACK, MALE | GreenChips |
Where can I find additional details, specifications and documents for a 2801-0102-01?
Additional datasheets, footprints and schematics for 2801-0102-01 are listed on our Part Details page. You can also find images and similar parts to 2801-0102-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2801-0102-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2801-0102-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2801-0102-01 fall under?
The 2801-0102-01 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 2801-0102-01 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2801-0102-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 2801-0102-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2801-0102-01 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2801-0102-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2801-0102-01 often in real-time on the comparison pages.
What if I can't find stock of 2801-0102-01?
You can fill out our help required form which you can use to request a quote for 2801-0102-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.