Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .091 – .13in, 2.31 – 3.3mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .748in, 19mm |
Wire Size | 22 – 18AWG, .32 – .82mm² |
Receptacle Terminal Stock Thickness | .33mm, .013in |
Mating Tab Width | 6.35mm, .25in |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Comment | Without Dimple |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals .250X.032 Fastin-On |Amp Te Connectivity 280095-1 | Newark Electronics |
Terminals .250X.032 FASTIN-ON | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 250 Wire Terminal 0.82mm2 | Distrelec |
Quick Disconnect Terminal 18-22AWG RCP 19mm 7.6mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 280095-1?
Additional datasheets, footprints and schematics for 280095-1 are listed on our Part Details page. You can also find images and similar parts to 280095-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280095-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280095-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280095-1 fall under?
The 280095-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 280095-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280095-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 280095-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280095-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 280095-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280095-1 often in real-time on the comparison pages.
What if I can't find stock of 280095-1?
You can fill out our help required form which you can use to request a quote for 280095-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.