Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
167,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
167,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
167,500
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
167,500
in stock
|
Buy Now | |
TE Store
from US$0.12
|
15,848
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$404.25
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Sager
from US$423.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 1.185in, 30.1mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Wire Size | 4 – 5.2mm², 11 – 10AWG |
Mating Tab Width | .25in, 6.35mm |
Accepts Wire Insulation Diameter Range | 3.4 – 5.2mm, .134 – .205in |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Locking Lance |
Locking Lance Height | 1.5mm |
Wire Insulation Support | With |
Comment | With locking hole., Tab for crimping Tab Housing Part No. 927203. |
Packaging Method | Strip/Reel |
Packaging Quantity | 2500 |
Sealable | No |
Insulated | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals Fastin-On Tab .250 Series |Amp Te Connectivity 280080-1 | Newark Electronics |
Terminals FASTIN-ON TAB .250 SERIES | Rapid Electronics |
TE Connectivity FF 250 TAB 4-6MM2 BR Terminals FASTIN-ON | Distrelec |
CRIMP TERMINALS | Farnell |
FF 250 TAB 4-6MM2 BR Quick Disconnect Terminal Type: Tab Wire Size: 11 – 10 AWG Wire Size: 4 – 6 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 11 – 10 AWG 4 – 6 mm² 6.35 mm | Quick Disconnect | Part Number: 280080-1 | Internal Number: 280080-1 | TE Connectivity | TE Store |
Quick Disconnect Terminal 10-11.5AWG F 30.1mm 6.8mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 280080-1?
Additional datasheets, footprints and schematics for 280080-1 are listed on our Part Details page. You can also find images and similar parts to 280080-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280080-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280080-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280080-1 fall under?
The 280080-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 280080-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280080-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 280080-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280080-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 280080-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280080-1 often in real-time on the comparison pages.
What if I can't find stock of 280080-1?
You can fill out our help required form which you can use to request a quote for 280080-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.