Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.30
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Barrel Type | Open |
Terminal Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Overall Length | 1.47in, 37.4mm |
Accepts Wire Insulation Diameter Range | .134 – .2in, 3.4 – 5.1mm |
Mating Tab Width | 9.53mm, .375in |
Receptacle Terminal Stock Thickness | .56mm, .022in |
Mating Tab Thickness | 1.22mm, .048in |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
Locking Lance Height | 1.42mm |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Packaging Quantity | 1500 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 280075-4?
Additional datasheets, footprints and schematics for 280075-4 are listed on our Part Details page. You can also find images and similar parts to 280075-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280075-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280075-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280075-4 fall under?
The 280075-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 280075-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280075-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 280075-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280075-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 280075-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280075-4 often in real-time on the comparison pages.
What if I can't find stock of 280075-4?
You can fill out our help required form which you can use to request a quote for 280075-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.