Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
5,600
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
4,174
in stock
|
Buy Now | |
element14
from US$0.42
|
4,174
in stock
|
Buy Now | |
Farnell
from US$0.37
|
4,174
in stock
|
Buy Now | |
Powell Electronics
from US$0.35
|
3,600
in stock
|
Buy Now | |
TE Store
from US$0.33
|
3,190
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
342
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Barrel Type | Open |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | 3.4 – 5.1mm, .134 – .2in |
Mating Tab Width | .375in, 9.53mm |
Overall Length | 1.47in, 37.4mm |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
Receptacle Terminal Stock Thickness | .022in, .56mm |
Mating Tab Thickness | .048in, 1.22mm |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
Locking Lance Height | 1.42mm |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Comment | According to DIN 46343, Part 4 |
Packaging Quantity | 1500 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Crimp,Faston,rcp,strt,M,10-12awg,strip | RS |
.375 F-F | TTI Europe |
Quick Disconnect Terminal, Male Quick Disconnect, Faston 375 Series, 0.375" X 0.048" Rohs Compliant: Yes |Amp Te Connectivity 280075-2 | Newark Electronics |
TERMINAL, MALE DISCONNECT, 9.53MM, CRIMP | element14 |
FF 375 TAB 3-6MM2 PTBR Quick Disconnect Terminal Type: Tab Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Mating Tab Width: 9.53 mm Mating Tab Width: .375 in Tab 12 – 10 AWG 3.31 – 5.26 mm² 9.53 mm | Quick Disconnect | Part Number: 280075-2 | Internal Number: 280075-2 | TE Connectivity | TE Store |
FASTIN-FASTON .375 Series Crimp Tab Terminal,9.53x1.22mm,12 to 10 AWG Tin Plated | TE Connectivity 280075-2 | RS Americas |
Tab Terminal 10-12AWG M 37.4mm 10.7mm Pre-Tin Strip | Avnet America |
FASTIN-FASTON Terminal Tab .375 Quick Disconnects | Dalroad Norslo |
Status: | Unknown |
---|---|
Series: | FASTON 375 Series |
RoHS: | Unknown |
Product Range | FASTON 375 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 9.53mm x 1.22mm |
Tab Size - Imperial | 0.375" x 0.048" |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | - |
Conductor Area CSA | 6mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 280075-2?
Additional datasheets, footprints and schematics for 280075-2 are listed on our Part Details page. You can also find images and similar parts to 280075-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280075-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280075-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280075-2 fall under?
The 280075-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 280075-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280075-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 280075-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280075-2 have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 280075-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280075-2 often in real-time on the comparison pages.
What if I can't find stock of 280075-2?
You can fill out our help required form which you can use to request a quote for 280075-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.