Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.21
|
10,509
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
14,751
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
10,509
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
4,242
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
Boersig
from US$0.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | Without |
---|---|
Housing Color | Natural |
Mating Alignment | With |
Number of Positions | 4 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Length | 1.72in, 43.8mm |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Quantity | 450 |
Packaging Method | Carton |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Housing Type | Tab Housing |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Ff 375 Tab Hsg 4P Nylon Nat |Amp Te Connectivity 280072 | Newark Electronics |
TE Connectivity - AMP FF 375 TAB HSG 4P NYLON NAT | Distrelec |
Conn Housing RCP 4 POS 8.9mm Faston ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 280072?
Additional datasheets, footprints and schematics for 280072 are listed on our Part Details page. You can also find images and similar parts to 280072 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280072 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280072 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280072 fall under?
The 280072 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 280072 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280072 you can contact the distributor directly for product support, shipping queries etc.
Is the 280072 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280072 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 280072.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280072 often in real-time on the comparison pages.
What if I can't find stock of 280072?
You can fill out our help required form which you can use to request a quote for 280072 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.