Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.31
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | RG59 RG62 Belden 1560A |
Contact Material | Brass |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ethernet Switch, Managed, 6 Port, 24 VDC, FL Switch 3000/4000 Series | Phoenix Contact 2891037 | RS Americas |
Industrial Ethernet Switch, (6) RJ45 TP 10/100 Mbps Ports | Carlton-Bates |
Unmanaged Ethernet Switches FL SWITCH 3006T 2FXST | Sager |
Where can I find additional details, specifications and documents for a 28-91037?
Additional datasheets, footprints and schematics for 28-91037 are listed on our Part Details page. You can also find images and similar parts to 28-91037 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28-91037 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28-91037 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28-91037 fall under?
The 28-91037 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 28-91037 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28-91037 you can contact the distributor directly for product support, shipping queries etc.
Is the 28-91037 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28-91037 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for 28-91037.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28-91037 often in real-time on the comparison pages.
What if I can't find stock of 28-91037?
You can fill out our help required form which you can use to request a quote for 28-91037 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.