Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
No. of Ports | 5Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 4 SC x 1 |
Network Speeds | 10Mbps 100Mbps |
Input Voltage Type | VDC |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Ethernet Switch |
Current Rating | 185mA |
External Depth | 70mm |
External Width | 28mm |
For Use With | Automation Systems |
Length | 110mm |
Voltage Rating | 24VDC |
Ethernet Switch | RS Americas |
Industrial Ethernet Switch, (4) RJ45 TP 10/100 Mbps Ports | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | RG6 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2891027?
Additional datasheets, footprints and schematics for 2891027 are listed on our Part Details page. You can also find images and similar parts to 2891027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2891027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2891027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2891027 fall under?
The 2891027 is listed under Automation & Process Control > Process Controllers Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 2891027 when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2891027 you can contact the distributor directly for product support, shipping queries etc.
Is the 2891027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2891027 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 2891027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2891027 often in real-time on the comparison pages.
What if I can't find stock of 2891027?
You can fill out our help required form which you can use to request a quote for 2891027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.