Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | RG6 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 28-90027?
Additional datasheets, footprints and schematics for 28-90027 are listed on our Part Details page. You can also find images and similar parts to 28-90027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28-90027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28-90027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28-90027 fall under?
The 28-90027 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 28-90027 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28-90027 you can contact the distributor directly for product support, shipping queries etc.
Is the 28-90027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28-90027 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 28-90027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28-90027 often in real-time on the comparison pages.
What if I can't find stock of 28-90027?
You can fill out our help required form which you can use to request a quote for 28-90027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.